SCS Anti-Static, ESD Bags, Materials 2301415

Description
"Static Shielding Bag (Cushioned) <20nJ Energy Shielding Silver 14"" (355.6mm) X 15"" (381mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag (Cushioned) <20nJ Energy Shielding Silver 14"" (355.6mm) X 15"" (381mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP574-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP574-ND
Anti-Static, ESD Bags, Materials SCP574-ND
"Static Shielding Bag (Cushioned) <20nJ Energy Shielding Silver 14"" (355.6mm) X 15"" (381mm)"

"Static Shielding Bag (Cushioned) <20nJ Energy Shielding Silver 14"" (355.6mm) X 15"" (381mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
2301415
Anti-Static Control Products 2301415
STATIC SHIELD BAG 2300R SERIES CUSHIONED

STATIC SHIELD BAG 2300R SERIES CUSHIONED

Buy Now
Cushioned Esd Bag, Heat Seal, 14x15; Bag Type Scs - 02AC7890 - Newark, An Avnet Company
Chicago, IL, United States
Cushioned Esd Bag, Heat Seal, 14x15; Bag Type Scs
02AC7890
Cushioned Esd Bag, Heat Seal, 14x15; Bag Type Scs 02AC7890
CUSHIONED ESD BAG, HEAT SEAL, 14"X15"; Bag Type:Static Shield; Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:14"; Bag Thickness:3810µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:2300R Series RoHS Compliant: Yes

CUSHIONED ESD BAG, HEAT SEAL, 14"X15"; Bag Type:Static Shield; Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:14"; Bag Thickness:3810µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:2300R Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number SCP574-ND 2301415 02AC7890
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Cushioned Esd Bag, Heat Seal, 14x15; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details