Protektive Pak Desk Cable Tidy, 80Mm, Brown; Grommet Type Pro Power 22009

Description
DESK CABLE TIDY, 80MM, BROWN; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:80mm; Grommet Material:Polypropyle ne; Mounting Hole Dia:80mm; Panel Thickness Max:21mm; Grommet Colour:Brown; Product Range:-; RoHS Compliant: NA
Datasheet
Description
DESK CABLE TIDY, 80MM, BROWN; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:80mm; Grommet Material:Polypropyle ne; Mounting Hole Dia:80mm; Panel Thickness Max:21mm; Grommet Colour:Brown; Product Range:-; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desk Cable Tidy, 80Mm, Brown; Grommet Type Pro Power - 19J3945 - Newark, An Avnet Company
Chicago, IL, United States
Desk Cable Tidy, 80Mm, Brown; Grommet Type Pro Power
19J3945
Desk Cable Tidy, 80Mm, Brown; Grommet Type Pro Power 19J3945
DESK CABLE TIDY, 80MM, BROWN; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:80mm; Grommet Material:Polypropyle ne; Mounting Hole Dia:80mm; Panel Thickness Max:21mm; Grommet Colour:Brown; Product Range:-; RoHS Compliant: NA

DESK CABLE TIDY, 80MM, BROWN; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:80mm; Grommet Material:Polypropylene; Mounting Hole Dia:80mm; Panel Thickness Max:21mm; Grommet Colour:Brown; Product Range:-; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 19J3945
Product Name Desk Cable Tidy, 80Mm, Brown; Grommet Type Pro Power
Outside Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-2-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details