Desco Industries, Inc. Anti-Static, ESD Bags, Materials 21287

Description
"Static Shielding Bag (Cushioned) <25nJ Energy Shielding Silver 8"" (203.2mm) X 7"" (177.8mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag (Cushioned) <25nJ Energy Shielding Silver 8"" (203.2mm) X 7"" (177.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP272-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP272-ND
Anti-Static, ESD Bags, Materials SCP272-ND
"Static Shielding Bag (Cushioned) <25nJ Energy Shielding Silver 8"" (203.2mm) X 7"" (177.8mm)"

"Static Shielding Bag (Cushioned) <25nJ Energy Shielding Silver 8"" (203.2mm) X 7"" (177.8mm)"

Buy Now Datasheet
SCS 2120R Series Silver Metal-Out Bag 21287 - 8 in Length - 7 in Wide - 260 mil Thick - SCS 21287 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 2120R Series Silver Metal-Out Bag 21287 - 8 in Length - 7 in Wide - 260 mil Thick
SCS 21287
SCS 2120R Series Silver Metal-Out Bag 21287 - 8 in Length - 7 in Wide - 260 mil Thick SCS 21287
The SCS 2120R Series silver metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 8 in x 7 in. Thickness is a key component to use of this product and measures in at 260 mil.

The SCS 2120R Series silver metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static shielding. The overall length and width are 8 in x 7 in. Thickness is a key component to use of this product and measures in at 260 mil.

Buy Now
Anti Static Esd Shielding Bag; Bag Type Scs - 52F7569 - Newark, An Avnet Company
Chicago, IL, United States
Anti Static Esd Shielding Bag; Bag Type Scs
52F7569
Anti Static Esd Shielding Bag; Bag Type Scs 52F7569
ANTI STATIC ESD SHIELDING BAG; Bag Type:Static Dissipative Bag; Length - Imperial:7"; Length - Metric:178mm; Width - Imperial:8"; Bag Thickness:6604µm; Bag Color:-; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag; Width:8"RoHS Compliant: Yes

ANTI STATIC ESD SHIELDING BAG; Bag Type:Static Dissipative Bag; Length - Imperial:7"; Length - Metric:178mm; Width - Imperial:8"; Bag Thickness:6604µm; Bag Color:-; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag; Width:8"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number SCP272-ND SCS 21287 52F7569
Product Name Anti-Static, ESD Bags, Materials SCS 2120R Series Silver Metal-Out Bag 21287 - 8 in Length - 7 in Wide - 260 mil Thick Anti Static Esd Shielding Bag; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details