Desco Industries, Inc. Anti-Static, ESD Bags, Materials 212811

Description
"Static Shielding Bag (Cushioned) <25nJ Energy Shielding Silver 8"" (203.2mm) X 11"" (279.4mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag (Cushioned) <25nJ Energy Shielding Silver 8"" (203.2mm) X 11"" (279.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP271-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP271-ND
Anti-Static, ESD Bags, Materials SCP271-ND
"Static Shielding Bag (Cushioned) <25nJ Energy Shielding Silver 8"" (203.2mm) X 11"" (279.4mm)"

"Static Shielding Bag (Cushioned) <25nJ Energy Shielding Silver 8"" (203.2mm) X 11"" (279.4mm)"

Buy Now Datasheet
SCS 2120R Series Silver Metal-Out Bag 212811 - 11 in Length - 8 in Wide - 260 mil Thick - SCS 212811 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 2120R Series Silver Metal-Out Bag 212811 - 11 in Length - 8 in Wide - 260 mil Thick
SCS 212811
SCS 2120R Series Silver Metal-Out Bag 212811 - 11 in Length - 8 in Wide - 260 mil Thick SCS 212811
The SCS 2120R Series silver metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 11 in x 8 in. Thickness is a key component to use of this product and measures in at 260 mil.

The SCS 2120R Series silver metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static shielding. The overall length and width are 11 in x 8 in. Thickness is a key component to use of this product and measures in at 260 mil.

Buy Now
Cushioned Shld Bag, Heat Seal, 8x11; Bag Type Scs - 66Y8845 - Newark, An Avnet Company
Chicago, IL, United States
Cushioned Shld Bag, Heat Seal, 8x11; Bag Type Scs
66Y8845
Cushioned Shld Bag, Heat Seal, 8x11; Bag Type Scs 66Y8845
CUSHIONED SHLD BAG, HEAT SEAL, 8"X11"; Bag Type:Static Dissipative Bag; Length - Imperial:11"; Length - Metric:279.4mm; Width - Imperial:8"; Bag Thickness:6604µm; Bag Color:-; Seal Type:Heat Seal; Product Range:2120R Series RoHS Compliant: Yes

CUSHIONED SHLD BAG, HEAT SEAL, 8"X11"; Bag Type:Static Dissipative Bag; Length - Imperial:11"; Length - Metric:279.4mm; Width - Imperial:8"; Bag Thickness:6604µm; Bag Color:-; Seal Type:Heat Seal; Product Range:2120R Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number SCP271-ND SCS 212811 66Y8845
Product Name Anti-Static, ESD Bags, Materials SCS 2120R Series Silver Metal-Out Bag 212811 - 11 in Length - 8 in Wide - 260 mil Thick Cushioned Shld Bag, Heat Seal, 8x11; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details