Desco Industries, Inc. SCS 2120R Series Silver Metal-Out Bag 2121811 - 18 in Length - 11 in Wide - 260 mil Thick 2121811

Description
The SCS 2120R Series silver metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 18 in x 11 in. Thickness is a key component to use of this product and measures in at 260 mil.
Description
The SCS 2120R Series silver metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 18 in x 11 in. Thickness is a key component to use of this product and measures in at 260 mil.

Suppliers

Company
Product
Description
Supplier Links
SCS 2120R Series Silver Metal-Out Bag 2121811 - 18 in Length - 11 in Wide - 260 mil Thick - SCS 2121811 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 2120R Series Silver Metal-Out Bag 2121811 - 18 in Length - 11 in Wide - 260 mil Thick
SCS 2121811
SCS 2120R Series Silver Metal-Out Bag 2121811 - 18 in Length - 11 in Wide - 260 mil Thick SCS 2121811
The SCS 2120R Series silver metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 18 in x 11 in. Thickness is a key component to use of this product and measures in at 260 mil.

The SCS 2120R Series silver metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static shielding. The overall length and width are 18 in x 11 in. Thickness is a key component to use of this product and measures in at 260 mil.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SCS 2121811
Product Name SCS 2120R Series Silver Metal-Out Bag 2121811 - 18 in Length - 11 in Wide - 260 mil Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Sliding Lid Compartment Boxes - 2.62X2.09X.50 (66.5x53.0x12.8 MM) 2 CELL INSERT BOX W/POST - IB02/B2 - MOCAP LLC
Specs
Container Type Box
Height 0.7559 inch (19.2 mm)
Length 5.43 inch (138 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details