Desco Industries, Inc. Anti-Static, ESD Bags, Materials 2121415

Description
"Static Shielding Bag (Cushioned) <25nJ Energy Shielding Silver 14"" (355.6mm) X 15"" (381mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag (Cushioned) <25nJ Energy Shielding Silver 14"" (355.6mm) X 15"" (381mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP269-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP269-ND
Anti-Static, ESD Bags, Materials SCP269-ND
"Static Shielding Bag (Cushioned) <25nJ Energy Shielding Silver 14"" (355.6mm) X 15"" (381mm)"

"Static Shielding Bag (Cushioned) <25nJ Energy Shielding Silver 14"" (355.6mm) X 15"" (381mm)"

Buy Now Datasheet
Cushioned Shld Bag, Heat Seal, 14x15; Bag Type Scs - 66Y8838 - Newark, An Avnet Company
Chicago, IL, United States
Cushioned Shld Bag, Heat Seal, 14x15; Bag Type Scs
66Y8838
Cushioned Shld Bag, Heat Seal, 14x15; Bag Type Scs 66Y8838
CUSHIONED SHLD BAG, HEAT SEAL, 14"X15"; Bag Type:Static Shield; Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:14"; Bag Thickness:6604µm; Bag Color:-; Seal Type:Heat Seal; Product Range:2120R Series RoHS Compliant: Yes

CUSHIONED SHLD BAG, HEAT SEAL, 14"X15"; Bag Type:Static Shield; Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:14"; Bag Thickness:6604µm; Bag Color:-; Seal Type:Heat Seal; Product Range:2120R Series RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 2120R Series Silver Metal-Out Bag 2121415 - 15 in Length - 14 in Wide - 260 mil Thick - SCS 2121415 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 2120R Series Silver Metal-Out Bag 2121415 - 15 in Length - 14 in Wide - 260 mil Thick
SCS 2121415
SCS 2120R Series Silver Metal-Out Bag 2121415 - 15 in Length - 14 in Wide - 260 mil Thick SCS 2121415
The SCS 2120R Series silver metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 15 in x 14 in. Thickness is a key component to use of this product and measures in at 260 mil.

The SCS 2120R Series silver metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static shielding. The overall length and width are 15 in x 14 in. Thickness is a key component to use of this product and measures in at 260 mil.

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number SCP269-ND 66Y8838 SCS 2121415
Product Name Anti-Static, ESD Bags, Materials Cushioned Shld Bag, Heat Seal, 14x15; Bag Type Scs SCS 2120R Series Silver Metal-Out Bag 2121415 - 15 in Length - 14 in Wide - 260 mil Thick
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details