Desco Industries, Inc. Cushioned Shld Bag, Heat Seal, 10x7; Bag Type Scs 212107

Description
CUSHIONED SHLD BAG, HEAT SEAL, 10"X7"; Bag Type:Static Dissipative Bag; Length - Imperial:7"; Length - Metric:177.8mm; Width - Imperial:10"; Bag Thickness:6604µm; Bag Color:-; Seal Type:Heat Seal; Product Range:2120R Series RoHS Compliant: Yes
Datasheet
Description
CUSHIONED SHLD BAG, HEAT SEAL, 10"X7"; Bag Type:Static Dissipative Bag; Length - Imperial:7"; Length - Metric:177.8mm; Width - Imperial:10"; Bag Thickness:6604µm; Bag Color:-; Seal Type:Heat Seal; Product Range:2120R Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cushioned Shld Bag, Heat Seal, 10x7; Bag Type Scs - 66Y8835 - Newark, An Avnet Company
Chicago, IL, United States
Cushioned Shld Bag, Heat Seal, 10x7; Bag Type Scs
66Y8835
Cushioned Shld Bag, Heat Seal, 10x7; Bag Type Scs 66Y8835
CUSHIONED SHLD BAG, HEAT SEAL, 10"X7"; Bag Type:Static Dissipative Bag; Length - Imperial:7"; Length - Metric:177.8mm; Width - Imperial:10"; Bag Thickness:6604µm; Bag Color:-; Seal Type:Heat Seal; Product Range:2120R Series RoHS Compliant: Yes

CUSHIONED SHLD BAG, HEAT SEAL, 10"X7"; Bag Type:Static Dissipative Bag; Length - Imperial:7"; Length - Metric:177.8mm; Width - Imperial:10"; Bag Thickness:6604µm; Bag Color:-; Seal Type:Heat Seal; Product Range:2120R Series RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 2120R Series Silver Metal-Out Bag 212107 - 10 in Length - 7 in Wide - 260 mil Thick - SCS 212107 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 2120R Series Silver Metal-Out Bag 212107 - 10 in Length - 7 in Wide - 260 mil Thick
SCS 212107
SCS 2120R Series Silver Metal-Out Bag 212107 - 10 in Length - 7 in Wide - 260 mil Thick SCS 212107
The SCS 2120R Series silver metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 10 in x 7 in. Thickness is a key component to use of this product and measures in at 260 mil. Additional, and potentially important, information was collected about this product: Heat sealable inner surface

The SCS 2120R Series silver metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static shielding. The overall length and width are 10 in x 7 in. Thickness is a key component to use of this product and measures in at 260 mil. Additional, and potentially important, information was collected about this product: Heat sealable inner surface

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 66Y8835 SCS 212107
Product Name Cushioned Shld Bag, Heat Seal, 10x7; Bag Type Scs SCS 2120R Series Silver Metal-Out Bag 212107 - 10 in Length - 7 in Wide - 260 mil Thick
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details