Desco Industries, Inc. Anti-Static, ESD Bags, Materials 21168

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 8"" (203.2mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 8"" (203.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 21168-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
21168-ND
Anti-Static, ESD Bags, Materials 21168-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 8"" (203.2mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 8"" (203.2mm)"

Buy Now Datasheet
SCS 2110R Series Translucent Metal-Out Bag 21168 - 8 in Length - 6 in Wide - 3.2 mil Thick - 051138-71593 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 2110R Series Translucent Metal-Out Bag 21168 - 8 in Length - 6 in Wide - 3.2 mil Thick
051138-71593
SCS 2110R Series Translucent Metal-Out Bag 21168 - 8 in Length - 6 in Wide - 3.2 mil Thick 051138-71593
The SCS 2110R Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 8 in x 6 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

The SCS 2110R Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static shielding. The overall length and width are 8 in x 6 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 21168-ND 051138-71593
Product Name Anti-Static, ESD Bags, Materials SCS 2110R Series Translucent Metal-Out Bag 21168 - 8 in Length - 6 in Wide - 3.2 mil Thick
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details