Desco Industries, Inc. Anti-Static, ESD Bags, Materials 21144

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 4"" (101.6mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 4"" (101.6mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 21144-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
21144-ND
Anti-Static, ESD Bags, Materials 21144-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 4"" (101.6mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 4"" (101.6mm)"

Buy Now Datasheet
SCS 2110R Series Translucent Metal-Out Bag 21144 - 4 in Length - 4 in Wide - 3.2 mil Thick - 051138-71590 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 2110R Series Translucent Metal-Out Bag 21144 - 4 in Length - 4 in Wide - 3.2 mil Thick
051138-71590
SCS 2110R Series Translucent Metal-Out Bag 21144 - 4 in Length - 4 in Wide - 3.2 mil Thick 051138-71590
The SCS 2110R Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 4 in x 4 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

The SCS 2110R Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static shielding. The overall length and width are 4 in x 4 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 21144-ND 051138-71590
Product Name Anti-Static, ESD Bags, Materials SCS 2110R Series Translucent Metal-Out Bag 21144 - 4 in Length - 4 in Wide - 3.2 mil Thick
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details