SCS Bag, Static Shielding; Bag Type Scs 2110R-4X6

Description
BAG, STATIC SHIELDING; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:6"; Length - Metric:152mm; Width - Imperial:4"; Bag Thickness:81µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:-; External Height:6" RoHS Compliant: Yes
Datasheet
Description
BAG, STATIC SHIELDING; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:6"; Length - Metric:152mm; Width - Imperial:4"; Bag Thickness:81µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:-; External Height:6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bag, Static Shielding; Bag Type Scs - 33K4642 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Shielding; Bag Type Scs
33K4642
Bag, Static Shielding; Bag Type Scs 33K4642
BAG, STATIC SHIELDING; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:6"; Length - Metric:152mm; Width - Imperial:4"; Bag Thickness:81µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:-; External Height:6" RoHS Compliant: Yes

BAG, STATIC SHIELDING; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:6"; Length - Metric:152mm; Width - Imperial:4"; Bag Thickness:81µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:-; External Height:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 33K4642
Product Name Bag, Static Shielding; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details