Desco Industries, Inc. SCS 2100R Series Translucent Metal-Out Bag 210610 - 10 in Length - 6 in Wide - 3.2 mil Thick 210610

Description
The SCS 2100R Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 10 in x 6 in. Thickness is a key component to use of this product and measures in at 3.2 mil.
Description
The SCS 2100R Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 10 in x 6 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

Suppliers

Company
Product
Description
Supplier Links
SCS 2100R Series Translucent Metal-Out Bag 210610 - 10 in Length - 6 in Wide - 3.2 mil Thick - 051138-74694 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 2100R Series Translucent Metal-Out Bag 210610 - 10 in Length - 6 in Wide - 3.2 mil Thick
051138-74694
SCS 2100R Series Translucent Metal-Out Bag 210610 - 10 in Length - 6 in Wide - 3.2 mil Thick 051138-74694
The SCS 2100R Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 10 in x 6 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

The SCS 2100R Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static shielding. The overall length and width are 10 in x 6 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 051138-74694
Product Name SCS 2100R Series Translucent Metal-Out Bag 210610 - 10 in Length - 6 in Wide - 3.2 mil Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details