Desco Industries, Inc. SCS 2100R Series Translucent Metal-Out Bag 21058 - 8 in Length - 5 in Wide - 3.2 mil Thick 21058

Description
The SCS 2100R Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 8 in x 5 in. Thickness is a key component to use of this product and measures in at 3.2 mil.
Description
The SCS 2100R Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 8 in x 5 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

Suppliers

Company
Product
Description
Supplier Links
SCS 2100R Series Translucent Metal-Out Bag 21058 - 8 in Length - 5 in Wide - 3.2 mil Thick - SCS 21058 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 2100R Series Translucent Metal-Out Bag 21058 - 8 in Length - 5 in Wide - 3.2 mil Thick
SCS 21058
SCS 2100R Series Translucent Metal-Out Bag 21058 - 8 in Length - 5 in Wide - 3.2 mil Thick SCS 21058
The SCS 2100R Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 8 in x 5 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

The SCS 2100R Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static shielding. The overall length and width are 8 in x 5 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SCS 21058
Product Name SCS 2100R Series Translucent Metal-Out Bag 21058 - 8 in Length - 5 in Wide - 3.2 mil Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Work Bags - 2830821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details