Desco Industries, Inc. SCS 2100R Series Translucent Metal-Out Bag 2101824 - 24 in Length - 18 in Wide - 3.2 mil Thick 2101824

Description
The SCS 2100R Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 24 in x 18 in. Thickness is a key component to use of this product and measures in at 3.2 mil.
Description
The SCS 2100R Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 24 in x 18 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

Suppliers

Company
Product
Description
Supplier Links
SCS 2100R Series Translucent Metal-Out Bag 2101824 - 24 in Length - 18 in Wide - 3.2 mil Thick - 051138-74708 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 2100R Series Translucent Metal-Out Bag 2101824 - 24 in Length - 18 in Wide - 3.2 mil Thick
051138-74708
SCS 2100R Series Translucent Metal-Out Bag 2101824 - 24 in Length - 18 in Wide - 3.2 mil Thick 051138-74708
The SCS 2100R Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 24 in x 18 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

The SCS 2100R Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static shielding. The overall length and width are 24 in x 18 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 051138-74708
Product Name SCS 2100R Series Translucent Metal-Out Bag 2101824 - 24 in Length - 18 in Wide - 3.2 mil Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details