TUBING, 3.0-5.0MM, 30MM, PK500; Marker Type:Carrier; Legend:-; Legend Colour:-; Marker Colour:Transparent; Marker Dimensions:5mm x 30mm; Cable Diameter Max:5mm; Cable Diameter Min:3mm; Marker Material:PVC (Polyvinylchloride);
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 06W0756 |
| Product Name | Tubing, 3.0-5.0Mm, 30Mm, Pk500; Marker Type Pro Power |