TUBING, 2.5-4.0MM, 30MM, PK500; Marker Type:Carrier; Legend:-; Legend Colour:-; Marker Colour:Transparent; Marker Dimensions:5mm x 30mm; Cable Diameter Max:4mm; Cable Diameter Min:2.5mm; Marker Material:PVC (Polyvinylchloride);
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 06W0754 |
| Product Name | Tubing, 2.5-4.0Mm, 30Mm, Pk500; Marker Type Pro Power |