TUBING, 1.2-2.5MM, 50MM, PK500; Marker Type:Carrier; Legend:-; Legend Colour:-; Marker Colour:Transparent; Marker Dimensions:5mm x 50mm; Cable Diameter Max:2.5mm; Cable Diameter Min:1.25mm; Marker Material:PVC (Polyvinylchloride);
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 06W0751 |
| Product Name | Tubing, 1.2-2.5Mm, 50Mm, Pk500; Marker Type Pro Power |