The Tubing, 1.2-2.5Mm, 30Mm, Pk500 is a carrier tubing designed for use in a 2-part cable labeling system. It accommodates cable diameters ranging from 1.25mm to 2.5mm and is made from transparent PVC material. This product allows for easy labeling and re-labeling of wires without the need for cutting or re-terminating, as the labels are protected inside the tubing. The tubing is compatible with standard office laser printers for creating custom labels. Each pack contains 500 pieces of 30mm long tubing, making it suitable for large projects or applications requiring multiple labels. The product is RoHS compliant, ensuring it meets environmental standards.
TUBING, 1.2-2.5MM, 30MM, PK500; Marker Type:Carrier; Legend:-; Legend Colour:-; Marker Colour:Transparent; Marker Dimensions:5mm x 30mm; Cable Diameter Max:2.5mm; Cable Diameter Min:1.25mm; Marker Material:PVC (Polyvinylchloride);
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 06W0750 |
| Product Name | Tubing, 1.2-2.5Mm, 30Mm, Pk500; Marker Type Pro Power |