Protektive Pak Label, Wht, 5X50Mm, 38/sheet, Pk10; Marker Type Pro Power 2075108

Description
LABEL, WHT, 5X50MM, 38/SHEET, PK10; Marker Type:Laser Print; Legend:Blank; Legend Colour:-; Marker Colour:White; Marker Dimensions:5mm x 50mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PET (Polyester); Product RoHS Compliant: Yes
Datasheet
Description
LABEL, WHT, 5X50MM, 38/SHEET, PK10; Marker Type:Laser Print; Legend:Blank; Legend Colour:-; Marker Colour:White; Marker Dimensions:5mm x 50mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PET (Polyester); Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Wht, 5X50Mm, 38/sheet, Pk10; Marker Type Pro Power - 06W0771 - Newark, An Avnet Company
Chicago, IL, United States
Label, Wht, 5X50Mm, 38/sheet, Pk10; Marker Type Pro Power
06W0771
Label, Wht, 5X50Mm, 38/sheet, Pk10; Marker Type Pro Power 06W0771
LABEL, WHT, 5X50MM, 38/SHEET, PK10; Marker Type:Laser Print; Legend:Blank; Legend Colour:-; Marker Colour:White; Marker Dimensions:5mm x 50mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PET (Polyester); Product RoHS Compliant: Yes

LABEL, WHT, 5X50MM, 38/SHEET, PK10; Marker Type:Laser Print; Legend:Blank; Legend Colour:-; Marker Colour:White; Marker Dimensions:5mm x 50mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PET (Polyester); Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 06W0771
Product Name Label, Wht, 5X50Mm, 38/sheet, Pk10; Marker Type Pro Power
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Split Sleeve Cable Marker - 88158 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 0.060 inch (1.52 mm)
View Details