Protektive Pak Label, Wht, 5X30Mm, 45/sheet, Pk10; Marker Type Pro Power 2075107

Description
LABEL, WHT, 5X30MM, 45/SHEET, PK10; Marker Type:Laser Print; Legend:Blank; Legend Colour:-; Marker Colour:White; Marker Dimensions:5mm x 30mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PET (Polyester); Product RoHS Compliant: Yes
Datasheet
Description
LABEL, WHT, 5X30MM, 45/SHEET, PK10; Marker Type:Laser Print; Legend:Blank; Legend Colour:-; Marker Colour:White; Marker Dimensions:5mm x 30mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PET (Polyester); Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Wht, 5X30Mm, 45/sheet, Pk10; Marker Type Pro Power - 87W9998 - Newark, An Avnet Company
Chicago, IL, United States
Label, Wht, 5X30Mm, 45/sheet, Pk10; Marker Type Pro Power
87W9998
Label, Wht, 5X30Mm, 45/sheet, Pk10; Marker Type Pro Power 87W9998
LABEL, WHT, 5X30MM, 45/SHEET, PK10; Marker Type:Laser Print; Legend:Blank; Legend Colour:-; Marker Colour:White; Marker Dimensions:5mm x 30mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PET (Polyester); Product RoHS Compliant: Yes

LABEL, WHT, 5X30MM, 45/SHEET, PK10; Marker Type:Laser Print; Legend:Blank; Legend Colour:-; Marker Colour:White; Marker Dimensions:5mm x 30mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PET (Polyester); Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 87W9998
Product Name Label, Wht, 5X30Mm, 45/sheet, Pk10; Marker Type Pro Power
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.445 inch (11.3 mm)
Operating Temperature 30 to 60 C (86 to 140 F)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details