The product is a 2-part cable labeling system that includes laser printable labels and carrier tubing. The specific part number 2075105 features labels measuring 5mm x 20mm, with 75 labels per sheet and 10 sheets per pack. These labels are made from polyester and are designed for use with standard office laser printers, allowing for easy customization and color printing. The labeling system allows for quick changes without the need to cut or re-terminate wires, as the labels can be removed from the carrier tubing and replaced easily. The carrier tubing is transparent PVC, which protects the labels and can be adjusted for readability. This product is suitable for various applications, including internal use in control rooms and power stations, and has been tested for moisture resistance, low and high temperatures, and UV weathering. Engineers looking for a reliable and efficient labeling solution may find this product beneficial for their projects.
LABEL, WHT, 5X20MM, 75/SHEET, PK10; Marker Type:Laser Print; Legend:Blank; Legend Colour:-; Marker Colour:White; Marker Dimensions:5mm x 20mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PET (Polyester); Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 87W9999 |
| Product Name | Label, Wht, 5X20Mm, 75/sheet, Pk10; Marker Type Pro Power |
| Wire & Cable Markers | Pre-printed Markers |