Protektive Pak Label, Wht, 60X25Mm, 30/sheet, Pk10; Label Type Pro Power 2075104

Description
LABEL, WHT, 60X25MM, 30/SHEET, PK10; Label Type:Self Adhesive; Label Height:25mm; Label Width:60mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:30; Product Range:Pro Power Faceplate / General Label; RoHS Compliant: Yes
Datasheet
Description
LABEL, WHT, 60X25MM, 30/SHEET, PK10; Label Type:Self Adhesive; Label Height:25mm; Label Width:60mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:30; Product Range:Pro Power Faceplate / General Label; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Wht, 60X25Mm, 30/sheet, Pk10; Label Type Pro Power - 06W0889 - Newark, An Avnet Company
Chicago, IL, United States
Label, Wht, 60X25Mm, 30/sheet, Pk10; Label Type Pro Power
06W0889
Label, Wht, 60X25Mm, 30/sheet, Pk10; Label Type Pro Power 06W0889
LABEL, WHT, 60X25MM, 30/SHEET, PK10; Label Type:Self Adhesive; Label Height:25mm; Label Width:60mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:30; Product Range:Pro Power Faceplate / General Label; RoHS Compliant: Yes

LABEL, WHT, 60X25MM, 30/SHEET, PK10; Label Type:Self Adhesive; Label Height:25mm; Label Width:60mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:30; Product Range:Pro Power Faceplate / General Label; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 06W0889
Product Name Label, Wht, 60X25Mm, 30/sheet, Pk10; Label Type Pro Power
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 2024006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Caution
Materials of Construction Pp
View Details