Protektive Pak Label, Wht, 50X10Mm, 75/sheet, Pk10; Label Type Pro Power 2075103

Description
LABEL, WHT, 50X10MM, 75/SHEET, PK10; Label Type:Self Adhesive; Label Height:10mm; Label Width:50mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:75; Product Range:Pro Power Faceplate / General Label; RoHS Compliant: Yes
Datasheet
Description
LABEL, WHT, 50X10MM, 75/SHEET, PK10; Label Type:Self Adhesive; Label Height:10mm; Label Width:50mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:75; Product Range:Pro Power Faceplate / General Label; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Wht, 50X10Mm, 75/sheet, Pk10; Label Type Pro Power - 06W0888 - Newark, An Avnet Company
Chicago, IL, United States
Label, Wht, 50X10Mm, 75/sheet, Pk10; Label Type Pro Power
06W0888
Label, Wht, 50X10Mm, 75/sheet, Pk10; Label Type Pro Power 06W0888
LABEL, WHT, 50X10MM, 75/SHEET, PK10; Label Type:Self Adhesive; Label Height:10mm; Label Width:50mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:75; Product Range:Pro Power Faceplate / General Label; RoHS Compliant: Yes

LABEL, WHT, 50X10MM, 75/SHEET, PK10; Label Type:Self Adhesive; Label Height:10mm; Label Width:50mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:75; Product Range:Pro Power Faceplate / General Label; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 06W0888
Product Name Label, Wht, 50X10Mm, 75/sheet, Pk10; Label Type Pro Power
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 7631819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details