Protektive Pak Label, Wht, 22X07Mm, 280/sheet, Pk10; Label Type Pro Power 2075102

Description
LABEL, WHT, 22X07MM, 280/SHEET, PK10; Label Type:Self Adhesive; Label Height:7mm; Label Width:22mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:280; Product Range:Pro Power Faceplate / General Label;RoHS Compliant: Yes
Datasheet
Description
LABEL, WHT, 22X07MM, 280/SHEET, PK10; Label Type:Self Adhesive; Label Height:7mm; Label Width:22mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:280; Product Range:Pro Power Faceplate / General Label;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Wht, 22X07Mm, 280/sheet, Pk10; Label Type Pro Power - 06W0887 - Newark, An Avnet Company
Chicago, IL, United States
Label, Wht, 22X07Mm, 280/sheet, Pk10; Label Type Pro Power
06W0887
Label, Wht, 22X07Mm, 280/sheet, Pk10; Label Type Pro Power 06W0887
LABEL, WHT, 22X07MM, 280/SHEET, PK10; Label Type:Self Adhesive; Label Height:7mm; Label Width:22mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:280; Product Range:Pro Power Faceplate / General Label;RoHS Compliant: Yes

LABEL, WHT, 22X07MM, 280/SHEET, PK10; Label Type:Self Adhesive; Label Height:7mm; Label Width:22mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:280; Product Range:Pro Power Faceplate / General Label;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 06W0887
Product Name Label, Wht, 22X07Mm, 280/sheet, Pk10; Label Type Pro Power
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 214414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details