Protektive Pak Label, Wht, 88X22Mm, 22/sheet, Pk10; Marker Type Pro Power 2075095

Description
LABEL, WHT, 88X22MM, 22/SHEET, PK10; Marker Type:Tie On Printable Plate; Legend:-; Legend Colour:-; Marker Colour:White; Marker Dimensions:88mm x 22mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PET (Polyester); RoHS Compliant: Yes
Datasheet
Description
LABEL, WHT, 88X22MM, 22/SHEET, PK10; Marker Type:Tie On Printable Plate; Legend:-; Legend Colour:-; Marker Colour:White; Marker Dimensions:88mm x 22mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PET (Polyester); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Wht, 88X22Mm, 22/sheet, Pk10; Marker Type Pro Power - 48W0270 - Newark, An Avnet Company
Chicago, IL, United States
Label, Wht, 88X22Mm, 22/sheet, Pk10; Marker Type Pro Power
48W0270
Label, Wht, 88X22Mm, 22/sheet, Pk10; Marker Type Pro Power 48W0270
LABEL, WHT, 88X22MM, 22/SHEET, PK10; Marker Type:Tie On Printable Plate; Legend:-; Legend Colour:-; Marker Colour:White; Marker Dimensions:88mm x 22mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PET (Polyester); RoHS Compliant: Yes

LABEL, WHT, 88X22MM, 22/SHEET, PK10; Marker Type:Tie On Printable Plate; Legend:-; Legend Colour:-; Marker Colour:White; Marker Dimensions:88mm x 22mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PET (Polyester); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 48W0270
Product Name Label, Wht, 88X22Mm, 22/sheet, Pk10; Marker Type Pro Power
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details