LABEL, YEL, 88X16MM, 30/SHEET, PK10; Marker Type:Tie On Printable Plate; Legend:-; Legend Colour:-; Marker Colour:Yellow; Marker Dimensions:88mm x 16mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PET (Polyester); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 06W0728 |
| Product Name | Label, Yel, 88X16Mm, 30/sheet, Pk10; Marker Type Pro Power |
| Wire & Cable Markers | Pre-printed Markers |