LABEL, YEL, 62X14MM, 54/SHEET, PK10; Marker Type:Tie On Printable Plate; Legend:-; Legend Colour:-; Marker Colour:Yellow; Marker Dimensions:62mm x 14mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PET (Polyester); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 06W0748 |
| Product Name | Label, Yel, 62X14Mm, 54/sheet, Pk10; Marker Type Pro Power |
| Wire & Cable Markers | Pre-printed Markers |