SCS Bag, Static Shielding; Bag Type Scs 1910-8X10

Description
BAG, STATIC SHIELDING; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:71µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:-; External Height:10"RoHS Compliant: Yes
Datasheet
Description
BAG, STATIC SHIELDING; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:71µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:-; External Height:10"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bag, Static Shielding; Bag Type Scs - 50F7151 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Shielding; Bag Type Scs
50F7151
Bag, Static Shielding; Bag Type Scs 50F7151
BAG, STATIC SHIELDING; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:71µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:-; External Height:10"RoHS Compliant: Yes

BAG, STATIC SHIELDING; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:71µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:-; External Height:10"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 50F7151
Product Name Bag, Static Shielding; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details