SCS Bag, Static Shielding; Bag Type Scs 1910-6X8

Description
BAG, STATIC SHIELDING; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:6"; Bag Thickness:71µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:-; ESD Storage Type:BagRoHS Compliant: Yes
Description
BAG, STATIC SHIELDING; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:6"; Bag Thickness:71µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:-; ESD Storage Type:BagRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bag, Static Shielding; Bag Type Scs - 33K4613 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Shielding; Bag Type Scs
33K4613
Bag, Static Shielding; Bag Type Scs 33K4613
BAG, STATIC SHIELDING; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:6"; Bag Thickness:71µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:-; ESD Storage Type:BagRoHS Compliant: Yes

BAG, STATIC SHIELDING; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:6"; Bag Thickness:71µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:-; ESD Storage Type:BagRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 33K4613
Product Name Bag, Static Shielding; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 2740335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Nylon
Width 12.2 inch (310 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details