SCS Bag, Static Shielding; Bag Type Scs 1900 18X18

Description
BAG, STATIC SHIELDING; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:18"; Bag Thickness:71µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:-; External Height:18"RoHS Compliant: Yes
Datasheet
Description
BAG, STATIC SHIELDING; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:18"; Bag Thickness:71µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:-; External Height:18"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bag, Static Shielding; Bag Type Scs - 50F7159 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Shielding; Bag Type Scs
50F7159
Bag, Static Shielding; Bag Type Scs 50F7159
BAG, STATIC SHIELDING; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:18"; Bag Thickness:71µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:-; External Height:18"RoHS Compliant: Yes

BAG, STATIC SHIELDING; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:18"; Bag Thickness:71µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:-; External Height:18"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 50F7159
Product Name Bag, Static Shielding; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details