Desco Industries, Inc. Desco Large Reusable Sole Grounder 17242 - 30 in Length - Snap Lock 17242

Description
The Desco Large reusable sole grounder is sold 1 per case and is another quality product from Desco. The overall length measures 30 in. Additional, and potentially important, information was collected about this product: 2 megohm resistor
Description
The Desco Large reusable sole grounder is sold 1 per case and is another quality product from Desco. The overall length measures 30 in. Additional, and potentially important, information was collected about this product: 2 megohm resistor

Suppliers

Company
Product
Description
Supplier Links
Desco Large Reusable Sole Grounder 17242 - 30 in Length - Snap Lock - DESCO 17242 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Large Reusable Sole Grounder 17242 - 30 in Length - Snap Lock
DESCO 17242
Desco Large Reusable Sole Grounder 17242 - 30 in Length - Snap Lock DESCO 17242
The Desco Large reusable sole grounder is sold 1 per case and is another quality product from Desco. The overall length measures 30 in. Additional, and potentially important, information was collected about this product: 2 megohm resistor

The Desco Large reusable sole grounder is sold 1 per case and is another quality product from Desco. The overall length measures 30 in. Additional, and potentially important, information was collected about this product: 2 megohm resistor

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number DESCO 17242
Product Name Desco Large Reusable Sole Grounder 17242 - 30 in Length - Snap Lock
Unlock Full Specs
to access all available technical data

Similar Products

Hi Vis Jackets - 103351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Shorts - 2247500 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Material Nylon; 8% Elastane, 92% Nylon
View Details