Desco Industries, Inc. Anti-Static, ESD Grounding Mats 16313

Description
Dissipative Table, Workbench Grounding Mat Vinyl Blue, Light 6' (1.83m) X 2.5' (0.76m)
Request a Quote Datasheet
Description
Dissipative Table, Workbench Grounding Mat Vinyl Blue, Light 6' (1.83m) X 2.5' (0.76m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Grounding Mats - 16-1209-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Grounding Mats
16-1209-ND
Anti-Static, ESD Grounding Mats 16-1209-ND
Dissipative Table, Workbench Grounding Mat Vinyl Blue, Light 6' (1.83m) X 2.5' (0.76m)

Dissipative Table, Workbench Grounding Mat Vinyl Blue, Light 6' (1.83m) X 2.5' (0.76m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ground Protection Mats and Portable Roadway
Product Number 16-1209-ND
Product Name Anti-Static, ESD Grounding Mats
Color Blue, Light
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Color Black; Black
Length 1.25 ft (3.81 dm)
Width 1.25 ft (3.81 dm)
View Details
TrakMat® Ground Protection Mat Black (44
Specs
Color Black; Black
Length 8 ft (24.38 dm)
Width 3.67 ft (11.18 dm)
View Details
22
Specs
Color Green; Green
Length 8 ft (24.38 dm)
Width 1.83 ft (5.59 dm)
View Details