Protektive Pak Heat Shrink Tubing, Purple, 4.8Mm, 5M; Shrink Ratio Pro Power 15173 PURPLE

Description
HEAT SHRINK TUBING, PURPLE, 4.8MM, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.19"; I.D. Supplied - Metric:4.8mm; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.09"; Product Range:
Datasheet
Description
HEAT SHRINK TUBING, PURPLE, 4.8MM, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.19"; I.D. Supplied - Metric:4.8mm; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.09"; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, Purple, 4.8Mm, 5M; Shrink Ratio Pro Power - 84AJ1089 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, Purple, 4.8Mm, 5M; Shrink Ratio Pro Power
84AJ1089
Heat Shrink Tubing, Purple, 4.8Mm, 5M; Shrink Ratio Pro Power 84AJ1089
HEAT SHRINK TUBING, PURPLE, 4.8MM, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.19"; I.D. Supplied - Metric:4.8mm; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.09"; Product Range:

HEAT SHRINK TUBING, PURPLE, 4.8MM, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.19"; I.D. Supplied - Metric:4.8mm; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.09"; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 84AJ1089
Product Name Heat Shrink Tubing, Purple, 4.8Mm, 5M; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details