HEAT-SHRINK TUBING, 2:1, 50MM, GREEN; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.97"; I.D. Supplied - Metric:50mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 55AC5070 |
| Product Name | Heat-Shrink Tubing, 2 Pro Power |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |