Protektive Pak Heat-Shrink Tubing, 2 Pro Power 15111

Description
HEAT-SHRINK TUBING, 2:1, 1.5MM, GREEN; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.06"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 1.5MM, GREEN; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.06"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC5060 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC5060
Heat-Shrink Tubing, 2 Pro Power 55AC5060
HEAT-SHRINK TUBING, 2:1, 1.5MM, GREEN; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.06"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 1.5MM, GREEN; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.06"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC5060
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-01-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Heat Shrink Tubing - 0419294001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details