Protektive Pak Heat-Shrink Tubing, 2 Pro Power 15110

Description
HEAT-SHRINK TUBING, 2:1, 50MM, BROWN; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.97"; I.D. Supplied - Metric:50mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 50MM, BROWN; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.97"; I.D. Supplied - Metric:50mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC5059 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC5059
Heat-Shrink Tubing, 2 Pro Power 55AC5059
HEAT-SHRINK TUBING, 2:1, 50MM, BROWN; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.97"; I.D. Supplied - Metric:50mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 50MM, BROWN; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.97"; I.D. Supplied - Metric:50mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC5059
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-05-QB6IN-12 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - 0619356010 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details