STATIC SHIELD BAG, 1500 SERIES METAL-OUT
"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 12"" (304.8mm)"
STATIC SHIELDING BAG, HEAT SEAL, 8"X12"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Containers | Industrial Containers | Industrial Containers |
| Product Number | 150Z812 | SCP568-ND | 66Y8691 |
| Product Name | Anti-Static Control Products | Anti-Static, ESD Bags, Materials | Static Shielding Bag, Heat Seal, 8x12; Bag Type Scs |
| Container Type | Bag | Bag | Bag |