SCS Anti-Static Control Products 150Z33

Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
150Z33
Anti-Static Control Products 150Z33
STATIC SHIELD BAG, 1500 SERIES METAL-OUT

STATIC SHIELD BAG, 1500 SERIES METAL-OUT

Buy Now
SCS 150Z33, 1500 Series Metal-Out Static Shielding Zip Bag 3 in x 3 in - 150Z33 - Ellsworth Adhesives
Germantown, WI, USA
SCS 150Z33, 1500 Series Metal-Out Static Shielding Zip Bag 3 in x 3 in
150Z33
SCS 150Z33, 1500 Series Metal-Out Static Shielding Zip Bag 3 in x 3 in 150Z33
SCS 150Z33, Metal-Out Static Shielding Bag is made in the USA, with a zip top and lower exterior resistance than metal-in bags. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1500 series, 3 in x 3 in Bag.

SCS 150Z33, Metal-Out Static Shielding Bag is made in the USA, with a zip top and lower exterior resistance than metal-in bags. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1500 series, 3 in x 3 in Bag.

Supplier's Site
Static Shielding Bag, Heat Seal, 3x3; Bag Type Scs - 66Y8688 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 3x3; Bag Type Scs
66Y8688
Static Shielding Bag, Heat Seal, 3x3; Bag Type Scs 66Y8688
STATIC SHIELDING BAG, HEAT SEAL, 3"X3"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:3"; Length - Metric:76.2mm; Width - Imperial:3"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 3"X3"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:3"; Length - Metric:76.2mm; Width - Imperial:3"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Ellsworth Adhesives Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 150Z33 150Z33 66Y8688
Product Name Anti-Static Control Products SCS 150Z33, 1500 Series Metal-Out Static Shielding Zip Bag 3 in x 3 in Static Shielding Bag, Heat Seal, 3x3; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details