STATIC SHIELD BAG, 1500 SERIES METAL-OUT
METAL-OUT STATIC SHIELD BAG, 11X15"; Bag Type:Static Shielding (Metal-Out); Width - Imperial:11"; Length - Imperial:15"; Length - Metric:381mm; Film Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Containers | Industrial Containers |
| Product Number | 150Z1115 | 14AC0402 |
| Product Name | Anti-Static Control Products | Metal-Out Static Shield Bag, 11X15; Bag Type Scs |
| Container Type | Bag | Bag |