Protektive Pak Heatshrink, 2 Pro Power 15098

Description
HEATSHRINK, 2:1, 38.1MM, G/YEL, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.499"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEATSHRINK, 2:1, 38.1MM, G/YEL, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.499"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 2 Pro Power - 98K5827 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 2 Pro Power
98K5827
Heatshrink, 2 Pro Power 98K5827
HEATSHRINK, 2:1, 38.1MM, G/YEL, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.499"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

HEATSHRINK, 2:1, 38.1MM, G/YEL, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.499"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 98K5827
Product Name Heatshrink, 2 Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-01-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
shrink boot - 023589-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details