Protektive Pak Heatshrink, 2 Pro Power 15085

Description
HEATSHRINK, 2:1, 19MM, BLUE, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.374"; RoHS Compliant: Yes
Description
HEATSHRINK, 2:1, 19MM, BLUE, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.374"; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 2 Pro Power - 98K5820 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 2 Pro Power
98K5820
Heatshrink, 2 Pro Power 98K5820
HEATSHRINK, 2:1, 19MM, BLUE, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.374"; RoHS Compliant: Yes

HEATSHRINK, 2:1, 19MM, BLUE, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.374"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 98K5820
Product Name Heatshrink, 2 Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Caps - 016897-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -75 to 150 C (-103 to 302 F)
Features Flame Retardant
View Details
2 suppliers
Heat Shrink Tubing - 2345906 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.0472 inch (1.2 mm)
View Details
Spiral Wrap Tubings for Harnessing, Polyethylene (Clear) - PSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Operating Temperature -76.11 to 102 C (-105 to 215 F)
View Details