Protektive Pak Heatshrink, 2 Pro Power 15082

Description
HEATSHRINK, 2:1, 6.4MM, BLUE, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.251"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.125"; RoHS Compliant: Yes
Description
HEATSHRINK, 2:1, 6.4MM, BLUE, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.251"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.125"; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 2 Pro Power - 98K5817 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 2 Pro Power
98K5817
Heatshrink, 2 Pro Power 98K5817
HEATSHRINK, 2:1, 6.4MM, BLUE, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.251"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.125"; RoHS Compliant: Yes

HEATSHRINK, 2:1, 6.4MM, BLUE, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.251"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.125"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 98K5817
Product Name Heatshrink, 2 Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-04-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details