SCS Anti Static Packaging 150720

Description
SHIELD BAG,METAL-OUT, 178x508MM, 100EA
Request a Quote
Description
SHIELD BAG,METAL-OUT, 178x508MM, 100EA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shielding Metal-Out Bag, measuring 177.8 mm x 508 mm, is designed to provide a static-safe environment for ESD-sensitive electronic devices. This transparent bag is constructed from a polyester, metal, and polyethylene laminate, which offers effective discharge shielding. It features a static dissipative exterior that allows electrostatic charges to be safely removed when grounded. The bag is heat sealable and complies with ANSI/ESD S20.20, ANSI/ESD S541, and ANSI/ESD S11.4 Level 3 standards, ensuring reliable protection against electrostatic discharge. The bag has a film thickness of 76.2 microns and is free from amines, silicones, and heavy metals. It meets RoHS 3 and REACH compliance requirements, indicating that no restricted materials are intentionally added during manufacturing. The tensile strength is rated at 4600 PSI, with a puncture resistance of 12 lbs, making it suitable for various applications in commercial settings. The bag is intended for use in environments where ESD protection is critical.

Datasheet Summary
Powered by GS/AI

The Shielding Metal-Out Bag, measuring 177.8 mm x 508 mm, is designed to provide a static-safe environment for ESD-sensitive electronic devices. This transparent bag is constructed from a polyester, metal, and polyethylene laminate, which offers effective discharge shielding. It features a static dissipative exterior that allows electrostatic charges to be safely removed when grounded. The bag is heat sealable and complies with ANSI/ESD S20.20, ANSI/ESD S541, and ANSI/ESD S11.4 Level 3 standards, ensuring reliable protection against electrostatic discharge. The bag has a film thickness of 76.2 microns and is free from amines, silicones, and heavy metals. It meets RoHS 3 and REACH compliance requirements, indicating that no restricted materials are intentionally added during manufacturing. The tensile strength is rated at 4600 PSI, with a puncture resistance of 12 lbs, making it suitable for various applications in commercial settings. The bag is intended for use in environments where ESD protection is critical.

Suppliers

Company
Product
Description
Supplier Links
Anti Static Packaging - 1745115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745115
Anti Static Packaging 1745115
SHIELD BAG,METAL-OUT, 178x508MM, 100EA

SHIELD BAG,METAL-OUT, 178x508MM, 100EA

Supplier's Site
Shielding Metal-Out Bag, 177.8Mm X 508Mm; Bag Type Scs - 85AC2352 - Newark, An Avnet Company
Chicago, IL, United States
Shielding Metal-Out Bag, 177.8Mm X 508Mm; Bag Type Scs
85AC2352
Shielding Metal-Out Bag, 177.8Mm X 508Mm; Bag Type Scs 85AC2352
SHIELDING METAL-OUT BAG, 177.8MM X 508MM; Bag Type:Static Shielding (Metal-Out); Width - Imperial:7"; Length - Imperial:20"; Width - Metric:177.8mm; Length - Metric:508mm; Film Thickness:76.2µm; Bag Colour:Transparent; Seal RoHS Compliant: Yes

SHIELDING METAL-OUT BAG, 177.8MM X 508MM; Bag Type:Static Shielding (Metal-Out); Width - Imperial:7"; Length - Imperial:20"; Width - Metric:177.8mm; Length - Metric:508mm; Film Thickness:76.2µm; Bag Colour:Transparent; Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 1745115 85AC2352
Product Name Anti Static Packaging Shielding Metal-Out Bag, 177.8Mm X 508Mm; Bag Type Scs
Features Shielded; ESD
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details