STATIC SHIELD BAG, 1500 SERIES METAL-OUT
STATIC SHLD BAG, HEAT SEAL, 7.75"X6"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:7.75"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Containers | Industrial Containers |
| Product Number | 1507.756 | 66Y8741 |
| Product Name | Anti-Static Control Products | Static Shld Bag, Heat Seal, 7.75x6; Bag Type Scs |
| Container Type | Bag | Bag |