Protektive Pak Heat-Shrink Tubing, 2 Pro Power 15066

Description
HEAT-SHRINK TUBING, 2:1, 50MM, YELLOW; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.97"; I.D. Supplied - Metric:50mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 50MM, YELLOW; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.97"; I.D. Supplied - Metric:50mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC5057 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC5057
Heat-Shrink Tubing, 2 Pro Power 55AC5057
HEAT-SHRINK TUBING, 2:1, 50MM, YELLOW; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.97"; I.D. Supplied - Metric:50mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 50MM, YELLOW; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.97"; I.D. Supplied - Metric:50mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC5057
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Monofilament Braided Sleeving - BMP - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material PET (Polyethylene Terephthalate)
Operating Temperature -70 to 230 C (-94 to 446 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-05-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
shrink tube - 014946-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details