SCS Anti-Static Control Products 15066

Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote
Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
15066
Anti-Static Control Products 15066
STATIC SHIELD BAG, 1500 SERIES METAL-OUT

STATIC SHIELD BAG, 1500 SERIES METAL-OUT

Buy Now
Static Shielding Bag, Heat Seal, 6x6; Bag Type Scs - 78Y8760 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 6x6; Bag Type Scs
78Y8760
Static Shielding Bag, Heat Seal, 6x6; Bag Type Scs 78Y8760
STATIC SHIELDING BAG, HEAT SEAL, 6"X6"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:6"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 6"X6"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:6"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 15066 78Y8760
Product Name Anti-Static Control Products Static Shielding Bag, Heat Seal, 6x6; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details