Protektive Pak Heatshrink, 2 Pro Power 15063

Description
HEATSHRINK, 2:1, 19MM, YEL, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.374"; RoHS Compliant: Yes
Description
HEATSHRINK, 2:1, 19MM, YEL, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.374"; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 2 Pro Power - 98K5800 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 2 Pro Power
98K5800
Heatshrink, 2 Pro Power 98K5800
HEATSHRINK, 2:1, 19MM, YEL, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.374"; RoHS Compliant: Yes

HEATSHRINK, 2:1, 19MM, YEL, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.374"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 98K5800
Product Name Heatshrink, 2 Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-2-01-QB6IN-1 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
shrink tube - 062806N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details