SCS Anti-Static Control Products 150612

Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
150612
Anti-Static Control Products 150612
STATIC SHIELD BAG, 1500 SERIES METAL-OUT

STATIC SHIELD BAG, 1500 SERIES METAL-OUT

Buy Now
Static Shielding Bag, Heat Seal, 6x12; Bag Type Scs - 66Y8737 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 6x12; Bag Type Scs
66Y8737
Static Shielding Bag, Heat Seal, 6x12; Bag Type Scs 66Y8737
STATIC SHIELDING BAG, HEAT SEAL, 6"X12"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:6"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 6"X12"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:6"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 150612 66Y8737
Product Name Anti-Static Control Products Static Shielding Bag, Heat Seal, 6x12; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details