Protektive Pak Heat-Shrink Tubing, 2 Pro Power 15055

Description
HEAT-SHRINK TUBING, 2:1, 50MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.97"; I.D. Supplied - Metric:50mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.98"; RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 50MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.97"; I.D. Supplied - Metric:50mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.98"; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC5056 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC5056
Heat-Shrink Tubing, 2 Pro Power 55AC5056
HEAT-SHRINK TUBING, 2:1, 50MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.97"; I.D. Supplied - Metric:50mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.98"; RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 50MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.97"; I.D. Supplied - Metric:50mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.98"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC5056
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S17-22-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details