Protektive Pak Heat Shrink Tubing, 4.8Mm Id, Po, Red, 16.4Ft; Shrink Ratio Pro Power 15048

Description
HEAT SHRINK TUBING, 4.8MM ID, PO, RED, 16.4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.189"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:16.4ft; Length - Metric:5m; Product Range:- RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 4.8MM ID, PO, RED, 16.4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.189"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:16.4ft; Length - Metric:5m; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 4.8Mm Id, Po, Red, 16.4Ft; Shrink Ratio Pro Power - 98K5791 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.8Mm Id, Po, Red, 16.4Ft; Shrink Ratio Pro Power
98K5791
Heat Shrink Tubing, 4.8Mm Id, Po, Red, 16.4Ft; Shrink Ratio Pro Power 98K5791
HEAT SHRINK TUBING, 4.8MM ID, PO, RED, 16.4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.189"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:16.4ft; Length - Metric:5m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.8MM ID, PO, RED, 16.4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.189"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:16.4ft; Length - Metric:5m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 98K5791
Product Name Heat Shrink Tubing, 4.8Mm Id, Po, Red, 16.4Ft; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings for Harnessing, Polyethylene (Clear) - PSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Operating Temperature -76.11 to 102 C (-105 to 215 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
shrink tube - 074594-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details