SCS Anti-Static Control Products 15033

Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
15033
Anti-Static Control Products 15033
STATIC SHIELD BAG, 1500 SERIES METAL-OUT

STATIC SHIELD BAG, 1500 SERIES METAL-OUT

Buy Now
Static Shielding Bag, Heat Seal, 3x3; Bag Type Scs - 66Y8728 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 3x3; Bag Type Scs
66Y8728
Static Shielding Bag, Heat Seal, 3x3; Bag Type Scs 66Y8728
STATIC SHIELDING BAG, HEAT SEAL, 3"X3"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:3"; Length - Metric:76.2mm; Width - Imperial:3"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 3"X3"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:3"; Length - Metric:76.2mm; Width - Imperial:3"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 15033 66Y8728
Product Name Anti-Static Control Products Static Shielding Bag, Heat Seal, 3x3; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details